Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:0.25... CRCW12061M00FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:0.25...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:0.25...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:0.25... - CRCW12061M00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:0.25...
CRCW12061M00FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:0.25... CRCW12061M00FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:0.25...

Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:0.25...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M00FKEA - 1030227-CRCW12061M00FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12061M00FKEA
1030227-CRCW12061M00FKEA
Chip Resistor - Surface Mount - CRCW12061M00FKEA 1030227-CRCW12061M00FKEA
Manufacturer: Vishay Win Source Part Number: 1030227-CRCW12061M00 FKEA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030227-CRCW12061M00FKEA
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 1M
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MFTR-ND
Chip Resistor - Surface Mount 541-1.00MFTR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MFDKR-ND
Chip Resistor - Surface Mount 541-1.00MFDKR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MFCT-ND
Chip Resistor - Surface Mount 541-1.00MFCT-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 200V 0.25W Resistor - 52-CRCW12061M00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW12061M00FKEA
SMD 200V 0.25W Resistor 52-CRCW12061M00FKEA
1MR 1% 200V 0.25W Thick Film Chip Resistor 1206 SMD Product overview: CRCW12061M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061M00FKEA can be used for catalog matching and distributor lookup.

1MR 1% 200V 0.25W Thick Film Chip Resistor 1206 SMD Product overview: CRCW12061M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061M00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 782952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
782952
Surface Mount Resistors 782952
Vishay CRCW12061M00FKEA

Vishay CRCW12061M00FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061M00FKEA
Chip Resistor - Surface Mount CRCW12061M00FKEA
RES SMD 1M OHM 1% 1/4W 1206

RES SMD 1M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay - 53K1810 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay
53K1810
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay 53K1810
RES, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5531 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5531
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5531
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW12061M00FKEA 1030227-CRCW12061M00FKEA 541-1.00MFTR-ND 52-CRCW12061M00FKEA 782952 CRCW12061M00FKEA 53K1810 61M5531
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:0.25... Chip Resistor - Surface Mount - CRCW12061M00FKEA Chip Resistor - Surface Mount SMD 200V 0.25W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Automotive Automotive; General Use General Use
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details