Vishay Intertechnology, Inc. RES 1M OHM 1/4W .5% 1206 SMD CRCW12061M00DHEAP

Description
RES 1Mohm 1/4W .5% 1206 SMD
Request a Quote Datasheet
Description
RES 1Mohm 1/4W .5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/4W .5% 1206 SMD - CRCW12061M00DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/4W .5% 1206 SMD
CRCW12061M00DHEAP
RES 1M OHM 1/4W .5% 1206 SMD CRCW12061M00DHEAP
RES 1Mohm 1/4W .5% 1206 SMD

RES 1Mohm 1/4W .5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.0MBACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MBACT-ND
Chip Resistor - Surface Mount 541-1.0MBACT-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MBATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MBATR-ND
Chip Resistor - Surface Mount 541-1.0MBATR-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MBADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MBADKR-ND
Chip Resistor - Surface Mount 541-1.0MBADKR-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061M00DHEAP 541-1.0MBACT-ND
Product Name RES 1M OHM 1/4W .5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details