Vishay Precision Group Thick Film Resistors - SMD 1/4watt 1.96Kohms 1% CRCW12061K96FKEA

Description
Thick Film Resistors - SMD 1/4watt 1.96Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.96Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.96Kohms 1% - CRCW12061K96FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.96Kohms 1%
CRCW12061K96FKEA
Thick Film Resistors - SMD 1/4watt 1.96Kohms 1% CRCW12061K96FKEA
Thick Film Resistors - SMD 1/4watt 1.96Kohms 1%

Thick Film Resistors - SMD 1/4watt 1.96Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.96KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KFDKR-ND
Chip Resistor - Surface Mount 541-1.96KFDKR-ND
1.96 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KFCT-ND
Chip Resistor - Surface Mount 541-1.96KFCT-ND
1.96 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KFTR-ND
Chip Resistor - Surface Mount 541-1.96KFTR-ND
1.96 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K96, 1%, 0.25W, 1206; Resistance Vishay - 89M6843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K96, 1%, 0.25W, 1206; Resistance Vishay
89M6843
Res, Thick Film, 1K96, 1%, 0.25W, 1206; Resistance Vishay 89M6843
RES, THICK FILM, 1K96, 1%, 0.25W, 1206; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K96, 1%, 0.25W, 1206; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K96, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K96, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4742
Res, Thick Film, 1K96, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4742
RES, THICK FILM, 1K96, 1%, 0.25W, 1206, REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K96, 1%, 0.25W, 1206, REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061K96FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061K96FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061K96FKEA
RES SMD 1.96K OHM 1% 1/4W 1206

RES SMD 1.96K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061K96FKEA 541-1.96KFDKR-ND 89M6843 CRCW12061K96FKEA
Product Name Thick Film Resistors - SMD 1/4watt 1.96Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1K96, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 1960 ohms 1960 ohms 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details