Vishay Precision Group Chip Resistor - Surface Mount CRCW12061K91FKEA

Description
1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.91KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.91KFDKR-ND
Chip Resistor - Surface Mount 541-1.91KFDKR-ND
1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.91KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.91KFTR-ND
Chip Resistor - Surface Mount 541-1.91KFTR-ND
1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.91KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.91KFCT-ND
Chip Resistor - Surface Mount 541-1.91KFCT-ND
1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12061K91FKEA - CRCW12061K91FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061K91FKEA
CRCW12061K91FKEA
CRCW12061K91FKEA CRCW12061K91FKEA
CRCW12061K91FKEA

CRCW12061K91FKEA

Supplier's Site
Res, Thick Film, 1K91, 1%, 0.25W, 1206; Resistance Vishay - 53K1809 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K91, 1%, 0.25W, 1206; Resistance Vishay
53K1809
Res, Thick Film, 1K91, 1%, 0.25W, 1206; Resistance Vishay 53K1809
RES, THICK FILM, 1K91, 1%, 0.25W, 1206; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K91, 1%, 0.25W, 1206; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K91, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4741 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K91, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4741
Res, Thick Film, 1K91, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4741
RES, THICK FILM, 1K91, 1%, 0.25W, 1206, REEL; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K91, 1%, 0.25W, 1206, REEL; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.91KFDKR-ND CRCW12061K91FKEA 53K1809
Product Name Chip Resistor - Surface Mount CRCW12061K91FKEA Res, Thick Film, 1K91, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details