Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061K80JNEB

Description
1.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061K80JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K80JNEB-ND
Chip Resistor - Surface Mount CRCW12061K80JNEB-ND
1.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 1206 1.8K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R - CRCW12061K80JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 1.8K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R
CRCW12061K80JNEB
Res Thick Film 1206 1.8K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R CRCW12061K80JNEB
Res Thick Film 1206 1.8K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 1206 1.8K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K80JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061K80JNEB
Chip Resistor - Surface Mount CRCW12061K80JNEB
RES SMD 1.8K OHM 5% 1/4W 1206

RES SMD 1.8K OHM 5% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 200 1K8 5% Et5 E3 Rohs Compliant Vishay - 49P1843 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 1K8 5% Et5 E3 Rohs Compliant Vishay
49P1843
D25/crcw1206 200 1K8 5% Et5 E3 Rohs Compliant Vishay 49P1843
D25/CRCW1206 200 1K8 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 1K8 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12061K80JNEB-ND CRCW12061K80JNEB CRCW12061K80JNEB 49P1843
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 1.8K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D25/crcw1206 200 1K8 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details