Vishay Precision Group RES 1.80K OHM 1/4W 1% 1206 SMD CRCW12061K80FKEA

Description
RES 1.80Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.80Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM 1/4W 1% 1206 SMD - CRCW12061K80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/4W 1% 1206 SMD
CRCW12061K80FKEA
RES 1.80K OHM 1/4W 1% 1206 SMD CRCW12061K80FKEA
RES 1.80Kohm 1/4W 1% 1206 SMD

RES 1.80Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.80KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KFTR-ND
Chip Resistor - Surface Mount 541-1.80KFTR-ND
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KFDKR-ND
Chip Resistor - Surface Mount 541-1.80KFDKR-ND
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KFCT-ND
Chip Resistor - Surface Mount 541-1.80KFCT-ND
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791878
Surface Mount Resistors 6791878
Vishay CRCW12061K80FKEA

Vishay CRCW12061K80FKEA

Supplier's Site
Surface Mount Resistors - 6791878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791878P
Surface Mount Resistors 6791878P
Vishay CRCW12061K80FKEA

Vishay CRCW12061K80FKEA

Supplier's Site
Surface Mount Resistors - 1694827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694827
Surface Mount Resistors 1694827
Vishay CRCW12061K80FKEA

Vishay CRCW12061K80FKEA

Supplier's Site
Res, Thick Film, 1K8, 1%, 0.25W, 1206; Resistance Vishay - 53K1805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.25W, 1206; Resistance Vishay
53K1805
Res, Thick Film, 1K8, 1%, 0.25W, 1206; Resistance Vishay 53K1805
RES, THICK FILM, 1K8, 1%, 0.25W, 1206; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.25W, 1206; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4739 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4739
Res, Thick Film, 1K8, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4739
RES, THICK FILM, 1K8, 1%, 0.25W, 1206, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.25W, 1206, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12061K80FKEA 541-1.80KFTR-ND 6791878 6791878P 53K1805 42K4739
Product Name RES 1.80K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 1K8, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 1K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details