Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 1.78Kohms 1% CRCW12061K78FKTA

Description
Thick Film Resistors - SMD 1/4watt 1.78Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.78Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.78Kohms 1% - CRCW12061K78FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.78Kohms 1%
CRCW12061K78FKTA
Thick Film Resistors - SMD 1/4watt 1.78Kohms 1% CRCW12061K78FKTA
Thick Film Resistors - SMD 1/4watt 1.78Kohms 1%

Thick Film Resistors - SMD 1/4watt 1.78Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061K78FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K78FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12061K78FKTATR-ND
1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K78FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K78FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12061K78FKTACT-ND
RES SMD 1.78K OHM 1% 1/4W 1206

RES SMD 1.78K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K78FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K78FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061K78FKTADKR-ND
RES SMD 1.78K OHM 1% 1/4W 1206

RES SMD 1.78K OHM 1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061K78FKTA 541-CRCW12061K78FKTATR-ND
Product Name Thick Film Resistors - SMD 1/4watt 1.78Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614955-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details