Vishay Precision Group RES 1.78K OHM 1/4W 1% 1206 SMD CRCW12061K78FKEA

Description
RES 1.78Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.78Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/4W 1% 1206 SMD - CRCW12061K78FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/4W 1% 1206 SMD
CRCW12061K78FKEA
RES 1.78K OHM 1/4W 1% 1206 SMD CRCW12061K78FKEA
RES 1.78Kohm 1/4W 1% 1206 SMD

RES 1.78Kohm 1/4W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 6791875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791875
Surface Mount Resistors 6791875
Vishay CRCW12061K78FKEA

Vishay CRCW12061K78FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.78KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KFTR-ND
Chip Resistor - Surface Mount 541-1.78KFTR-ND
1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KFDKR-ND
Chip Resistor - Surface Mount 541-1.78KFDKR-ND
1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KFCT-ND
Chip Resistor - Surface Mount 541-1.78KFCT-ND
1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K78, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4738 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4738
Res, Thick Film, 1K78, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4738
RES, THICK FILM, 1K78, 1%, 0.25W, 1206, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K78, 1%, 0.25W, 1206, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K78, 1%, 0.25W, 1206; Resistance Vishay - 89M6842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.25W, 1206; Resistance Vishay
89M6842
Res, Thick Film, 1K78, 1%, 0.25W, 1206; Resistance Vishay 89M6842
RES, THICK FILM, 1K78, 1%, 0.25W, 1206; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K78, 1%, 0.25W, 1206; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061K78FKEA 6791875 541-1.78KFTR-ND 42K4738
Product Name RES 1.78K OHM 1/4W 1% 1206 SMD Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 1K78, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers