Vishay Precision Group CRCW12061K74FKTA CRCW12061K74FKTA

Description
CRCW12061K74FKTA
Request a Quote Datasheet
Description
CRCW12061K74FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061K74FKTA - CRCW12061K74FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061K74FKTA
CRCW12061K74FKTA
CRCW12061K74FKTA CRCW12061K74FKTA
CRCW12061K74FKTA

CRCW12061K74FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K74FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K74FKTA-ND
Chip Resistor - Surface Mount CRCW12061K74FKTA-ND
1.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K74, 1%, 0.25W, 1206; Resistance Vishay - 36C9915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.25W, 1206; Resistance Vishay
36C9915
Res, Thick Film, 1K74, 1%, 0.25W, 1206; Resistance Vishay 36C9915
RES, THICK FILM, 1K74, 1%, 0.25W, 1206; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K74, 1%, 0.25W, 1206; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K74FKTA CRCW12061K74FKTA-ND 36C9915
Product Name CRCW12061K74FKTA Chip Resistor - Surface Mount Res, Thick Film, 1K74, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details