Vishay Precision Group CRCW12061K69FKTA CRCW12061K69FKTA

Description
CRCW12061K69FKTA
Request a Quote Datasheet
Description
CRCW12061K69FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061K69FKTA - CRCW12061K69FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061K69FKTA
CRCW12061K69FKTA
CRCW12061K69FKTA CRCW12061K69FKTA
CRCW12061K69FKTA

CRCW12061K69FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K69FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K69FKTA-ND
Chip Resistor - Surface Mount CRCW12061K69FKTA-ND
1.69 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K69, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K69, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5639
Res, Thick Film, 1K69, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5639
RES, THICK FILM, 1K69, 1%, 0.25W, 1206, REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K69, 1%, 0.25W, 1206, REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 92B7647 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
92B7647
Thick Film Chip Resistor; Resistance Vishay 92B7647
THICK FILM CHIP RESISTOR; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K69FKTA CRCW12061K69FKTA-ND 07J5639
Product Name CRCW12061K69FKTA Chip Resistor - Surface Mount Res, Thick Film, 1K69, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details