Vishay Intertechnology, Inc. RES 1.62K OHM .5W 1% 1206 SMD CRCW12061K62FKEAHP

Description
RES 1.62Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.62Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM .5W 1% 1206 SMD - CRCW12061K62FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM .5W 1% 1206 SMD
CRCW12061K62FKEAHP
RES 1.62K OHM .5W 1% 1206 SMD CRCW12061K62FKEAHP
RES 1.62Kohm .5W 1% 1206 SMD

RES 1.62Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.62KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KTR-ND
Chip Resistor - Surface Mount 541-1.62KTR-ND
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KDKR-ND
Chip Resistor - Surface Mount 541-1.62KDKR-ND
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KCT-ND
Chip Resistor - Surface Mount 541-1.62KCT-ND
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061K62FKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061K62FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW12061K62FKEAHP
RES SMD 1.62K OHM 1% 3/4W 1206

RES SMD 1.62K OHM 1% 3/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12061K62FKEAHP 541-1.62KTR-ND CRCW12061K62FKEAHP
Product Name RES 1.62K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 1620 ohms 1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details