Vishay Precision Group Thick Film Resistors - SMD 1/4watt 1.62Kohms 1% CRCW12061K62FKEA

Description
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1% - CRCW12061K62FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1%
CRCW12061K62FKEA
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1% CRCW12061K62FKEA
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1%

Thick Film Resistors - SMD 1/4watt 1.62Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.62KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KFCT-ND
Chip Resistor - Surface Mount 541-1.62KFCT-ND
1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KFDKR-ND
Chip Resistor - Surface Mount 541-1.62KFDKR-ND
1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KFTR-ND
Chip Resistor - Surface Mount 541-1.62KFTR-ND
1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K62, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1803 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K62, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1803
Res, Thick Film, 1K62, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1803
RES, THICK FILM, 1K62, 1%, 0.25W, 1206, REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K62, 1%, 0.25W, 1206, REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K62, 1%, 0.25W, 1206; Resistance Vishay - 53K1802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K62, 1%, 0.25W, 1206; Resistance Vishay
53K1802
Res, Thick Film, 1K62, 1%, 0.25W, 1206; Resistance Vishay 53K1802
RES, THICK FILM, 1K62, 1%, 0.25W, 1206; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K62, 1%, 0.25W, 1206; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K62FKEA 541-1.62KFCT-ND 53K1803
Product Name Thick Film Resistors - SMD 1/4watt 1.62Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1K62, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1620 ohms 1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details