Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12061K60FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W3928 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W3928
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W3928
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3928
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers