Vishay Precision Group Chip Resistor - Surface Mount CRCW12061K58FKTA

Description
RES SMD 1.58K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 1.58K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12061K58FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K58FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12061K58FKTACT-ND
RES SMD 1.58K OHM 1% 1/4W 1206

RES SMD 1.58K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K58FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K58FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12061K58FKTATR-ND
1.58 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.58 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K58FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K58FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061K58FKTADKR-ND
RES SMD 1.58K OHM 1% 1/4W 1206

RES SMD 1.58K OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1.58kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12061K58FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.58kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12061K58FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.58kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12061K58FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.58kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.58kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C9895 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9895
Thick Film Chip Resistor; Resistance Vishay 36C9895
THICK FILM CHIP RESISTOR; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Thick Film, 1K58, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K58, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5617
Res, Thick Film, 1K58, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5617
RES, THICK FILM, 1K58, 1%, 0.25W, 1206, REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K58, 1%, 0.25W, 1206, REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12061K58FKTACT-ND CRCW12061K58FKTA 36C9895
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1.58kohm; Resistance Tolerance:+/- 1%; Power Ratin... Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details