Vishay Intertechnology, Inc. RES 1.58K OHM .5W 1% 1206 SMD CRCW12061K58FKEAHP

Description
RES 1.58Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.58Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM .5W 1% 1206 SMD - CRCW12061K58FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM .5W 1% 1206 SMD
CRCW12061K58FKEAHP
RES 1.58K OHM .5W 1% 1206 SMD CRCW12061K58FKEAHP
RES 1.58Kohm .5W 1% 1206 SMD

RES 1.58Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K58FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K58FKEAHP-ND
Chip Resistor - Surface Mount CRCW12061K58FKEAHP-ND
1.58 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.58 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061K58FKEAHP CRCW12061K58FKEAHP-ND
Product Name RES 1.58K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1580 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details