1.54 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.54 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.54 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1K54, 1%, 0.25W, 1206; Resistance:1.54kohm;
RES, THICK FILM, 1K54, 1%, 0.25W, 1206, REEL; Resistance:1.54kohm;
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW12061K54FKEA | 6791862 | 6791862P | 541-1.54KFTR-ND | 51P0474 |
| Product Name | CRCW12061K54FKEA | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 1K54, 1%, 0.25W, 1206; Resistance Vishay |
| Mounting / Packaging | 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 1540 ohms | 1540 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |