Thick Film Chip ResistorSeries:CRCW;
1206 Thick Film Resistor 1.5kR 1% 250mW 200V SMD Product overview: CRCW12061K50FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061K50FKTA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Win Source Part Number: 1327174-CRCW12061K50
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW12061501FRT1,541
Base Product Number: CRCW1206
RoHS Status: RoHS non-compliant
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1K5, 1%, 0.25W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No
RES, THICK FILM, 1K5, 1%, 0.25W, 1206, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW12061K50FKTA | 52-CRCW12061K50FKTA | 1327174-CRCW12061K50FKTA | 541-CRCW12061K50FKTATR-ND | 05F1548 | 07J5607 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1%; Power Rating... | SMD 250mW 200V Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 1K5, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | 1500 ohms | ||
| Operating DC Voltage | 200 volts | 200 volts | ||||
| Operating AC Voltage | 200 volts | 200 volts |