Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061K50FKEAC

Description
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4184-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4184-6-ND
Chip Resistor - Surface Mount 541-4184-6-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4184-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4184-1-ND
Chip Resistor - Surface Mount 541-4184-1-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4184-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4184-2-ND
Chip Resistor - Surface Mount 541-4184-2-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12061K50FKEAC
807030-CRCW12061K50FKEAC
Chip Resistor - Surface Mount - CRCW12061K50FKEAC 807030-CRCW12061K50FKEAC
Manufacturer: Vishay Dale Win Source Part Number: 807030-CRCW12061K50F KEAC Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 807030-CRCW12061K50FKEAC
Packaging: Reel
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.026" (0.65mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 0.25W 1500ohm 200V Resistor - 52-CRCW12061K50FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 1500ohm 200V Resistor
52-CRCW12061K50FKEAC
SMD 0.25W 1500ohm 200V Resistor 52-CRCW12061K50FKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 1500ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW12061K50FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 1500ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 1500ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061K50FKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 1500ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW12061K50FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 1500ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 1500ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061K50FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12061K50FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061K50FKEAC
Chip Resistor - Surface Mount CRCW12061K50FKEAC
RES 1.5K OHM 1% 1/4W 1206

RES 1.5K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-4184-6-ND 807030-CRCW12061K50FKEAC 52-CRCW12061K50FKEAC CRCW12061K50FKEAC
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW12061K50FKEAC SMD 0.25W 1500ohm 200V Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details