Vishay Precision Group Chip Resistor - Surface Mount CRCW12061K50FKEA

Description
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.50KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KFDKR-ND
Chip Resistor - Surface Mount 541-1.50KFDKR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KFTR-ND
Chip Resistor - Surface Mount 541-1.50KFTR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KFCT-ND
Chip Resistor - Surface Mount 541-1.50KFCT-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 1.5Kohms 1% - CRCW12061K50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.5Kohms 1%
CRCW12061K50FKEA
Thick Film Resistors - SMD 1/4watt 1.5Kohms 1% CRCW12061K50FKEA
Thick Film Resistors - SMD 1/4watt 1.5Kohms 1%

Thick Film Resistors - SMD 1/4watt 1.5Kohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061K50FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12061K50FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061K50FKEA
RES SMD 1.5K OHM 1% 1/4W 1206

RES SMD 1.5K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 1K5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1798 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1798
Res, Thick Film, 1K5, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1798
RES, THICK FILM, 1K5, 1%, 0.25W, 1206, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.25W, 1206, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4849 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4849
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4849
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.50KFDKR-ND CRCW12061K50FKEA CRCW12061K50FKEA 53K1798 27W4849
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 1.5Kohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K5, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details