Vishay Intertechnology, Inc. RES 1.5K OHM 1/4W .5% 1206 SMD CRCW12061K50DHEAP

Description
RES 1.5Kohm 1/4W .5% 1206 SMD
Request a Quote Datasheet
Description
RES 1.5Kohm 1/4W .5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/4W .5% 1206 SMD - CRCW12061K50DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W .5% 1206 SMD
CRCW12061K50DHEAP
RES 1.5K OHM 1/4W .5% 1206 SMD CRCW12061K50DHEAP
RES 1.5Kohm 1/4W .5% 1206 SMD

RES 1.5Kohm 1/4W .5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.5KBATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5KBATR-ND
Chip Resistor - Surface Mount 541-1.5KBATR-ND
1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061K50DHEAP 541-1.5KBATR-ND
Product Name RES 1.5K OHM 1/4W .5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details