Vishay Precision Group Chip Resistor - Surface Mount CRCW12061K47FKEB

Description
1.47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061K47FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K47FKEB-ND
Chip Resistor - Surface Mount CRCW12061K47FKEB-ND
1.47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 1.47Kohms 1% - CRCW12061K47FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.47Kohms 1%
CRCW12061K47FKEB
Thick Film Resistors - SMD 1/4watt 1.47Kohms 1% CRCW12061K47FKEB
Thick Film Resistors - SMD 1/4watt 1.47Kohms 1%

Thick Film Resistors - SMD 1/4watt 1.47Kohms 1%

Supplier's Site
D25/crcw1206 100 1K47 1% Et5 E3 Rohs Compliant Vishay - 49P1823 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 1K47 1% Et5 E3 Rohs Compliant Vishay
49P1823
D25/crcw1206 100 1K47 1% Et5 E3 Rohs Compliant Vishay 49P1823
D25/CRCW1206 100 1K47 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 1K47 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K47FKEB-ND CRCW12061K47FKEB 49P1823
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 1.47Kohms 1% D25/crcw1206 100 1K47 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers