Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12061K47FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4109 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4109
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4109
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W3924 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W3924
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W3924
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4109
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details