Vishay Precision Group Chip Resistor - Surface Mount CRCW12061K43FKTA

Description
1.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061K43FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K43FKTA-ND
Chip Resistor - Surface Mount CRCW12061K43FKTA-ND
1.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW12061K43FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW12061K43FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12061K43FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Thick Film Resistor, 1.43Kohm, 250Mw, 1%; Resistance Vishay - 92B7624 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.43Kohm, 250Mw, 1%; Resistance Vishay
92B7624
Thick Film Resistor, 1.43Kohm, 250Mw, 1%; Resistance Vishay 92B7624
THICK FILM RESISTOR, 1.43KOHM, 250mW, 1%; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 1.43KOHM, 250mW, 1%; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K43FKTA-ND CRCW12061K43FKTA 92B7624
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance: 1%; Power Rating:0... Thick Film Resistor, 1.43Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details