Vishay Precision Group Chip Resistor - Surface Mount CRCW12061K43FKEAC

Description
1.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
1.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061K43FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K43FKEAC-ND
Chip Resistor - Surface Mount CRCW12061K43FKEAC-ND
1.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 1K43 1% Et1 E3 Rohs Compliant Vishay - 59AC5111 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 1K43 1% Et1 E3 Rohs Compliant Vishay
59AC5111
D25/crcw1206-C 100 1K43 1% Et1 E3 Rohs Compliant Vishay 59AC5111
D25/CRCW1206-C 100 1K43 1% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 1K43 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12061K43FKEAC-ND 59AC5111
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 1K43 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details