Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12061K37FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4106 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4106
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4106
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 15AC2590 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
15AC2590
Resistance Vishay 15AC2590
Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W3921 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W3921
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W3921
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W4106 15AC2590
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details