RES 1.3Kohm .5W 5% 1206 SMD
1.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12061K30JNEAHP | CRCW12061K30JNEAHP-ND |
| Product Name | RES 1.3K OHM .5W 5% 1206 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Resistance Range | 1300 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.5000 watts | 0.7500 watts |
| Configuration | Single Resistor |