Vishay Precision Group CRCW12061K30FKEA CRCW12061K30FKEA

Description
CRCW12061K30FKEA
Request a Quote Datasheet
Description
CRCW12061K30FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061K30FKEA - CRCW12061K30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061K30FKEA
CRCW12061K30FKEA
CRCW12061K30FKEA CRCW12061K30FKEA
CRCW12061K30FKEA

CRCW12061K30FKEA

Supplier's Site
Surface Mount Resistors - 6791850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791850
Surface Mount Resistors 6791850
Vishay CRCW12061K30FKEA

Vishay CRCW12061K30FKEA

Supplier's Site
Surface Mount Resistors - 6791850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791850P
Surface Mount Resistors 6791850P
Vishay CRCW12061K30FKEA

Vishay CRCW12061K30FKEA

Supplier's Site
Surface Mount Resistors - 1694819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694819
Surface Mount Resistors 1694819
Vishay CRCW12061K30FKEA

Vishay CRCW12061K30FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.30KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KFDKR-ND
Chip Resistor - Surface Mount 541-1.30KFDKR-ND
1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KFTR-ND
Chip Resistor - Surface Mount 541-1.30KFTR-ND
1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KFCT-ND
Chip Resistor - Surface Mount 541-1.30KFCT-ND
1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1793
Res, Thick Film, 1K3, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1793
RES, THICK FILM, 1K3, 1%, 0.25W, 1206, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K3, 1%, 0.25W, 1206, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K3, 1%, 0.25W, 1206; Resistance Vishay - 53K1792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 1%, 0.25W, 1206; Resistance Vishay
53K1792
Res, Thick Film, 1K3, 1%, 0.25W, 1206; Resistance Vishay 53K1792
RES, THICK FILM, 1K3, 1%, 0.25W, 1206; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1K3, 1%, 0.25W, 1206; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4847 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4847
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4847
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 1.3K OHM 1% 1/4W 1206 - 873-CRCW12061K30FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.3K OHM 1% 1/4W 1206
873-CRCW12061K30FKEA
RES SMD 1.3K OHM 1% 1/4W 1206 873-CRCW12061K30FKEA
RES SMD 1.3K OHM 1% 1/4W 1206

RES SMD 1.3K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061K30FKEA
Chip Resistor - Surface Mount CRCW12061K30FKEA
RES SMD 1.3K OHM 1% 1/4W 1206

RES SMD 1.3K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW12061K30FKEA 6791850 6791850P 541-1.30KFDKR-ND 53K1793 53K1792 27W4847 873-CRCW12061K30FKEA CRCW12061K30FKEA
Product Name CRCW12061K30FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 1K3, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 1K3, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay RES SMD 1.3K OHM 1% 1/4W 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 1300 ohms 1300 ohms 1300 ohms 1300 ohms 1300 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614941-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details