Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12061K27FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12061K27FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12061K27FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12061K27FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K27FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K27FKTA-ND
Chip Resistor - Surface Mount CRCW12061K27FKTA-ND
1.27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K27, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K27, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5563
Res, Thick Film, 1K27, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5563
RES, THICK FILM, 1K27, 1%, 0.25W, 1206, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K27, 1%, 0.25W, 1206, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K27FKTA CRCW12061K27FKTA-ND 07J5563
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 1K27, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573288 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details