Vishay Intertechnology, Inc. RES 1.27K OHM .5W 1% 1206 SMD CRCW12061K27FKEAHP

Description
RES 1.27Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.27Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM .5W 1% 1206 SMD - CRCW12061K27FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM .5W 1% 1206 SMD
CRCW12061K27FKEAHP
RES 1.27K OHM .5W 1% 1206 SMD CRCW12061K27FKEAHP
RES 1.27Kohm .5W 1% 1206 SMD

RES 1.27Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K27FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K27FKEAHP-ND
Chip Resistor - Surface Mount CRCW12061K27FKEAHP-ND
1.27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061K27FKEAHP CRCW12061K27FKEAHP-ND
Product Name RES 1.27K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details