Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12061K27FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.27 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.27 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W3918 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W3918
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W3918
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.27 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.27 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3918
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details