Vishay Intertechnology, Inc. Res Thick Film 1206 1.24K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW12061K24FKEB

Description
Res Thick Film 1206 1.24K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 1.24K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 1.24K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R - CRCW12061K24FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 1.24K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
CRCW12061K24FKEB
Res Thick Film 1206 1.24K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW12061K24FKEB
Res Thick Film 1206 1.24K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 1206 1.24K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K24FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K24FKEB-ND
Chip Resistor - Surface Mount CRCW12061K24FKEB-ND
1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061K24FKEB CRCW12061K24FKEB-ND
Product Name Res Thick Film 1206 1.24K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details