Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12061K24FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12061K24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12061K24FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12061K24FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-1.24KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24KFDKR-ND
Chip Resistor - Surface Mount 541-1.24KFDKR-ND
1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24KFTR-ND
Chip Resistor - Surface Mount 541-1.24KFTR-ND
1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24KFCT-ND
Chip Resistor - Surface Mount 541-1.24KFCT-ND
1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K24, 1%, 0.25W, 1206; Resistance Vishay - 53K1791 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K24, 1%, 0.25W, 1206; Resistance Vishay
53K1791
Res, Thick Film, 1K24, 1%, 0.25W, 1206; Resistance Vishay 53K1791
RES, THICK FILM, 1K24, 1%, 0.25W, 1206; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K24, 1%, 0.25W, 1206; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K24, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K24, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4726
Res, Thick Film, 1K24, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4726
RES, THICK FILM, 1K24, 1%, 0.25W, 1206, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K24, 1%, 0.25W, 1206, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K24FKEA 541-1.24KFDKR-ND 53K1791
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 1K24, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details