Vishay Precision Group Surface Mount Resistors CRCW12061K21FKEA

Description
Vishay CRCW12061K21FKEA
Request a Quote Datasheet
Description
Vishay CRCW12061K21FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791856
Surface Mount Resistors 6791856
Vishay CRCW12061K21FKEA

Vishay CRCW12061K21FKEA

Supplier's Site
Surface Mount Resistors - 6791856P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791856P
Surface Mount Resistors 6791856P
Vishay CRCW12061K21FKEA

Vishay CRCW12061K21FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.21KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KFCT-ND
Chip Resistor - Surface Mount 541-1.21KFCT-ND
1.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KFDKR-ND
Chip Resistor - Surface Mount 541-1.21KFDKR-ND
1.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KFTR-ND
Chip Resistor - Surface Mount 541-1.21KFTR-ND
1.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 1.21Kohms 1% - CRCW12061K21FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.21Kohms 1%
CRCW12061K21FKEA
Thick Film Resistors - SMD 1/4watt 1.21Kohms 1% CRCW12061K21FKEA
Thick Film Resistors - SMD 1/4watt 1.21Kohms 1%

Thick Film Resistors - SMD 1/4watt 1.21Kohms 1%

Supplier's Site
Res, Thick Film, 1K21, 1%, 0.25W, 1206; Resistance Vishay - 42K4725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K21, 1%, 0.25W, 1206; Resistance Vishay
42K4725
Res, Thick Film, 1K21, 1%, 0.25W, 1206; Resistance Vishay 42K4725
RES, THICK FILM, 1K21, 1%, 0.25W, 1206; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K21, 1%, 0.25W, 1206; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K21, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K21, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1790
Res, Thick Film, 1K21, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1790
RES, THICK FILM, 1K21, 1%, 0.25W, 1206, REEL; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K21, 1%, 0.25W, 1206, REEL; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061K21FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12061K21FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061K21FKEA
RES SMD 1.21K OHM 1% 1/4W 1206

RES SMD 1.21K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791856 6791856P 541-1.21KFCT-ND CRCW12061K21FKEA 42K4725 CRCW12061K21FKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 1.21Kohms 1% Res, Thick Film, 1K21, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1210 ohms 1210 ohms 1210 ohms 1210 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details