Vishay Precision Group Chip Resistor - Surface Mount CRCW12061K20JNTA

Description
1.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12061K20JNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K20JNTATR-ND
Chip Resistor - Surface Mount 541-CRCW12061K20JNTATR-ND
1.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K20JNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K20JNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061K20JNTADKR-ND
RES SMD 1.2K OHM 5% 1/4W 1206

RES SMD 1.2K OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K20JNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K20JNTACT-ND
Chip Resistor - Surface Mount 541-CRCW12061K20JNTACT-ND
RES SMD 1.2K OHM 5% 1/4W 1206

RES SMD 1.2K OHM 5% 1/4W 1206

Buy Now Datasheet
RES 1.2K OHM 1/4W 5% 1206 SMD - CRCW12061K20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/4W 5% 1206 SMD
CRCW12061K20JNTA
RES 1.2K OHM 1/4W 5% 1206 SMD CRCW12061K20JNTA
RES 1.2Kohm 1/4W 5% 1206 SMD

RES 1.2Kohm 1/4W 5% 1206 SMD

Supplier's Site
Resistor,metal Glaze,1.2Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 86K0401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.2Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
86K0401
Resistor,metal Glaze,1.2Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 86K0401
Resistor,Metal Glaze,1.2KOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,1.2KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12061K20JNTATR-ND CRCW12061K20JNTA 86K0401
Product Name Chip Resistor - Surface Mount RES 1.2K OHM 1/4W 5% 1206 SMD Resistor,metal Glaze,1.2Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers