Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 1.2Kohms 5% CRCW12061K20JNEC

Description
Thick Film Resistors - SMD 1/4watt 1.2Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.2Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.2Kohms 5% - CRCW12061K20JNEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.2Kohms 5%
CRCW12061K20JNEC
Thick Film Resistors - SMD 1/4watt 1.2Kohms 5% CRCW12061K20JNEC
Thick Film Resistors - SMD 1/4watt 1.2Kohms 5%

Thick Film Resistors - SMD 1/4watt 1.2Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K20JNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K20JNEC-ND
Chip Resistor - Surface Mount CRCW12061K20JNEC-ND
1.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 1.2K 5% Et6 E3 Rohs Compliant Vishay - 49P1804 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 1.2K 5% Et6 E3 Rohs Compliant Vishay
49P1804
D25/crcw1206 200 1.2K 5% Et6 E3 Rohs Compliant Vishay 49P1804
D25/CRCW1206 200 1.2K 5% ET6 e3 RoHS Compliant: Yes

D25/CRCW1206 200 1.2K 5% ET6 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K20JNEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061K20JNEC
Chip Resistor - Surface Mount CRCW12061K20JNEC
RES SMD 1.2K OHM 5% 1/4W 1206

RES SMD 1.2K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12061K20JNEC CRCW12061K20JNEC-ND 49P1804 CRCW12061K20JNEC
Product Name Thick Film Resistors - SMD 1/4watt 1.2Kohms 5% Chip Resistor - Surface Mount D25/crcw1206 200 1.2K 5% Et6 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
View Details
4 suppliers