Vishay Precision Group CRCW12061K13FKTA CRCW12061K13FKTA

Description
CRCW12061K13FKTA
Request a Quote Datasheet
Description
CRCW12061K13FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061K13FKTA - CRCW12061K13FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061K13FKTA
CRCW12061K13FKTA
CRCW12061K13FKTA CRCW12061K13FKTA
CRCW12061K13FKTA

CRCW12061K13FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K13FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K13FKTA-ND
Chip Resistor - Surface Mount CRCW12061K13FKTA-ND
1.13 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.13 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K13, 1%, 0.25W, 1206, Reel; Resistance Vishay - 92B7568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.25W, 1206, Reel; Resistance Vishay
92B7568
Res, Thick Film, 1K13, 1%, 0.25W, 1206, Reel; Resistance Vishay 92B7568
RES, THICK FILM, 1K13, 1%, 0.25W, 1206, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K13, 1%, 0.25W, 1206, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K13FKTA CRCW12061K13FKTA-ND 92B7568
Product Name CRCW12061K13FKTA Chip Resistor - Surface Mount Res, Thick Film, 1K13, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers