Vishay Precision Group RESISTOR,SMD1206,1.1K,1/4W,5% CRCW12061K10JNEA

Description
RESISTOR,SMD1206,1.1 K,1/4W,5%
Request a Quote Datasheet
Description
RESISTOR,SMD1206,1.1 K,1/4W,5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR,SMD1206,1.1K,1/4W,5% - CRCW12061K10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR,SMD1206,1.1K,1/4W,5%
CRCW12061K10JNEA
RESISTOR,SMD1206,1.1K,1/4W,5% CRCW12061K10JNEA
RESISTOR,SMD1206,1.1 K,1/4W,5%

RESISTOR,SMD1206,1.1K,1/4W,5%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.1KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1KETR-ND
Chip Resistor - Surface Mount 541-1.1KETR-ND
1.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.1KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1KECT-ND
Chip Resistor - Surface Mount 541-1.1KECT-ND
1.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.1KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1KEDKR-ND
Chip Resistor - Surface Mount 541-1.1KEDKR-ND
1.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K1, 5%, 0.25W, 1206, Reel; Resistance Vishay - 59M6937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 5%, 0.25W, 1206, Reel; Resistance Vishay
59M6937
Res, Thick Film, 1K1, 5%, 0.25W, 1206, Reel; Resistance Vishay 59M6937
RES, THICK FILM, 1K1, 5%, 0.25W, 1206, REEL; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K1, 5%, 0.25W, 1206, REEL; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K10JNEA 541-1.1KETR-ND 59M6937
Product Name RESISTOR,SMD1206,1.1K,1/4W,5% Chip Resistor - Surface Mount Res, Thick Film, 1K1, 5%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers