Vishay Precision Group RES 1.10K OHM 1/4W 1% 1206 SMD CRCW12061K10FKTA

Description
RES 1.10Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.10Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1/4W 1% 1206 SMD - CRCW12061K10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/4W 1% 1206 SMD
CRCW12061K10FKTA
RES 1.10K OHM 1/4W 1% 1206 SMD CRCW12061K10FKTA
RES 1.10Kohm 1/4W 1% 1206 SMD

RES 1.10Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061K10FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K10FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12061K10FKTATR-ND
1.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K10FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K10FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061K10FKTADKR-ND
RES SMD 1.1K OHM 1% 1/4W 1206

RES SMD 1.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K10FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K10FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12061K10FKTACT-ND
RES SMD 1.1K OHM 1% 1/4W 1206

RES SMD 1.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 1K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5525
Res, Thick Film, 1K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5525
RES, THICK FILM, 1K1, 1%, 0.25W, 1206, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K1, 1%, 0.25W, 1206, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 1K1, 1%, 0.25W, 1206; Resistance Vishay - 97C9102 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 0.25W, 1206; Resistance Vishay
97C9102
Res, Thick Film, 1K1, 1%, 0.25W, 1206; Resistance Vishay 97C9102
RES, THICK FILM, 1K1, 1%, 0.25W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 1K1, 1%, 0.25W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061K10FKTA 541-CRCW12061K10FKTATR-ND 07J5525 97C9102
Product Name RES 1.10K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K1, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 1K1, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1100 ohms 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details