1.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 1.1Kohms 1%
RES SMD 1.1K OHM 1% 1/4W 1206
RES, THICK FILM, 1K1, 1%, 0.25W, 1206, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 1K1, 1%, 0.25W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
250mW Thick Film Resistors 200V ±1% ±100ppm/K -55℃~+155℃ 1.1kΩ 1206 Chip Resistor - Surface Mount ROHS
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-1.10KFCT-ND | CRCW12061K10FKEA | CRCW12061K10FKEA | 42K4721 | 53K1785 | 61M5529 | 17930-CRCW12061K10FKEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 1.1Kohms 1% | Chip Resistor - Surface Mount | Res, Thick Film, 1K1, 1%, 0.25W, 1206, Reel; Resistance Vishay | Res, Thick Film, 1K1, 1%, 0.25W, 1206; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay | 250mW Thick Film Resistors 200V ±1% ±100ppm/K -55℃~+155℃ 1.1kΩ 1206 Chip Resistor - Surface Mount ROHS |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |