Vishay Precision Group RES 1.07K OHM 1/4W 1% 1206 SMD CRCW12061K07FKTA

Description
RES 1.07Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.07Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/4W 1% 1206 SMD - CRCW12061K07FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/4W 1% 1206 SMD
CRCW12061K07FKTA
RES 1.07K OHM 1/4W 1% 1206 SMD CRCW12061K07FKTA
RES 1.07Kohm 1/4W 1% 1206 SMD

RES 1.07Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K07FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K07FKTA-ND
Chip Resistor - Surface Mount CRCW12061K07FKTA-ND
1.07 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K07, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5516 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5516
Res, Thick Film, 1K07, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5516
RES, THICK FILM, 1K07, 1%, 0.25W, 1206, REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K07, 1%, 0.25W, 1206, REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K07FKTA CRCW12061K07FKTA-ND 07J5516
Product Name RES 1.07K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K07, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details