Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.07 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12061K07FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.07 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.07 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.07 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W3910 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.07 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W3910
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.07 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W3910
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.07 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.07 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3910
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.07 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details