1.07 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.07 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.07 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Resistors - Chip Resistor - Surface Mount
RES, THICK FILM, 1K07, 1%, 0.25W, 1206, REEL; Resistance:1.07kohm;
RES, THICK FILM, 1K07, 1%, 0.25W, 1206; Resistance:1.07kohm;
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-1.07KFCT-ND | CRCW12061K07FKEA | CRCW12061K07FKEA | 42K4720 |
| Product Name | Chip Resistor - Surface Mount | CRCW12061K07FKEA | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 1K07, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % |