Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12061K05FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW12061K05FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW12061K05FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12061K05FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K05FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K05FKTA-ND
Chip Resistor - Surface Mount CRCW12061K05FKTA-ND
1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 36C9841 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9841
Thick Film Chip Resistor; Resistance Vishay 36C9841
THICK FILM CHIP RESISTOR; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 1.05Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5511 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.05Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5511
Resistor, Thick Film, 1.05Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5511
RESISTOR, THICK FILM, 1.05KOHM, 250mW, 1%, FULL REEL; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.05KOHM, 250mW, 1%, FULL REEL; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K05FKTA CRCW12061K05FKTA-ND 36C9841
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details