Vishay Precision Group Thick Film Resistors - SMD 1/4watt 1.05Kohms 1% CRCW12061K05FKEA

Description
Thick Film Resistors - SMD 1/4watt 1.05Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.05Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.05Kohms 1% - CRCW12061K05FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.05Kohms 1%
CRCW12061K05FKEA
Thick Film Resistors - SMD 1/4watt 1.05Kohms 1% CRCW12061K05FKEA
Thick Film Resistors - SMD 1/4watt 1.05Kohms 1%

Thick Film Resistors - SMD 1/4watt 1.05Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.05KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05KFTR-ND
Chip Resistor - Surface Mount 541-1.05KFTR-ND
1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.05KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05KFCT-ND
Chip Resistor - Surface Mount 541-1.05KFCT-ND
1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.05KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05KFDKR-ND
Chip Resistor - Surface Mount 541-1.05KFDKR-ND
1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K05, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4719 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K05, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4719
Res, Thick Film, 1K05, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4719
RES, THICK FILM, 1K05, 1%, 0.25W, 1206, REEL; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K05, 1%, 0.25W, 1206, REEL; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K05, 1%, 0.25W, 1206; Resistance Vishay - 53K1783 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K05, 1%, 0.25W, 1206; Resistance Vishay
53K1783
Res, Thick Film, 1K05, 1%, 0.25W, 1206; Resistance Vishay 53K1783
RES, THICK FILM, 1K05, 1%, 0.25W, 1206; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K05, 1%, 0.25W, 1206; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K05FKEA 541-1.05KFTR-ND 42K4719
Product Name Thick Film Resistors - SMD 1/4watt 1.05Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1K05, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1050 ohms 1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details