Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061K02FKEA

Description
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.02KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02KFDKR-ND
Chip Resistor - Surface Mount 541-1.02KFDKR-ND
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.02KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02KFTR-ND
Chip Resistor - Surface Mount 541-1.02KFTR-ND
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.02KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02KFCT-ND
Chip Resistor - Surface Mount 541-1.02KFCT-ND
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12061K02FKEA - CRCW12061K02FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061K02FKEA
CRCW12061K02FKEA
CRCW12061K02FKEA CRCW12061K02FKEA
CRCW12061K02FKEA

CRCW12061K02FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061K02FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061K02FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061K02FKEA
RES SMD 1.02K OHM 1% 1/4W 1206

RES SMD 1.02K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 1K02, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K02, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4718
Res, Thick Film, 1K02, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4718
RES, THICK FILM, 1K02, 1%, 0.25W, 1206, REEL; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K02, 1%, 0.25W, 1206, REEL; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.02KFDKR-ND CRCW12061K02FKEA CRCW12061K02FKEA 42K4718
Product Name Chip Resistor - Surface Mount CRCW12061K02FKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K02, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details