Vishay Intertechnology, Inc. RES 1.0K OHM 1/4W 5% 1206 SMD CRCW12061K00JNTA

Description
RES 1.0Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 1.0Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 1/4W 5% 1206 SMD - CRCW12061K00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1/4W 5% 1206 SMD
CRCW12061K00JNTA
RES 1.0K OHM 1/4W 5% 1206 SMD CRCW12061K00JNTA
RES 1.0Kohm 1/4W 5% 1206 SMD

RES 1.0Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061K00JNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K00JNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061K00JNTADKR-ND
RES SMD 1K OHM 5% 1/4W 1206

RES SMD 1K OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K00JNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K00JNTACT-ND
Chip Resistor - Surface Mount 541-CRCW12061K00JNTACT-ND
RES SMD 1K OHM 5% 1/4W 1206

RES SMD 1K OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K00JNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K00JNTATR-ND
Chip Resistor - Surface Mount 541-CRCW12061K00JNTATR-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061K00JNTA 541-CRCW12061K00JNTADKR-ND
Product Name RES 1.0K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers