Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061K00JNECHP

Description
RES SMD 1K OHM 5% 3/4W 1206
Request a Quote Datasheet
Description
RES SMD 1K OHM 5% 3/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12061K00JNECHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K00JNECHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12061K00JNECHPDKR-ND
RES SMD 1K OHM 5% 3/4W 1206

RES SMD 1K OHM 5% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K00JNECHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K00JNECHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12061K00JNECHPCT-ND
RES SMD 1K OHM 5% 3/4W 1206

RES SMD 1K OHM 5% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K00JNECHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K00JNECHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12061K00JNECHPTR-ND
1 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-CRCW12061K00JNECHPDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details