Vishay Precision Group RES 1K OHM 1/4W 5% 1206 SMD CRCW12061K00JNEAIF

Description
RES 1Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 5% 1206 SMD - CRCW12061K00JNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 5% 1206 SMD
CRCW12061K00JNEAIF
RES 1K OHM 1/4W 5% 1206 SMD CRCW12061K00JNEAIF
RES 1Kohm 1/4W 5% 1206 SMD

RES 1Kohm 1/4W 5% 1206 SMD

Supplier's Site
Surface Mount Resistors - 8121984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121984
Surface Mount Resistors 8121984
Vishay CRCW12061K00JNEAIF

Vishay CRCW12061K00JNEAIF

Supplier's Site
Surface Mount Resistors - 8121984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121984P
Surface Mount Resistors 8121984P
Vishay CRCW12061K00JNEAIF

Vishay CRCW12061K00JNEAIF

Supplier's Site
Chip Resistor - Surface Mount - 541-1.0KARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KARTR-ND
Chip Resistor - Surface Mount 541-1.0KARTR-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KARDKR-ND
Chip Resistor - Surface Mount 541-1.0KARDKR-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KARCT-ND
Chip Resistor - Surface Mount 541-1.0KARCT-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 41R4821 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
41R4821
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 41R4821
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1 kohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1 kohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12061K00JNEAIF 8121984 8121984P 541-1.0KARTR-ND 41R4821
Product Name RES 1K OHM 1/4W 5% 1206 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details