Vishay Precision Group RES 1.0K OHM .5W 5% 1206 SMD CRCW12061K00JNEAHP

Description
RES 1.0Kohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 1.0Kohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM .5W 5% 1206 SMD - CRCW12061K00JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM .5W 5% 1206 SMD
CRCW12061K00JNEAHP
RES 1.0K OHM .5W 5% 1206 SMD CRCW12061K00JNEAHP
RES 1.0Kohm .5W 5% 1206 SMD

RES 1.0Kohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.0KUACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KUACT-ND
Chip Resistor - Surface Mount 541-1.0KUACT-ND
1 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KUATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KUATR-ND
Chip Resistor - Surface Mount 541-1.0KUATR-ND
1 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KUADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KUADKR-ND
Chip Resistor - Surface Mount 541-1.0KUADKR-ND
1 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 1K, 1206; Resistance Vishay - 65AC3436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K, 1206; Resistance Vishay
65AC3436
Res, Aec-Q200, Thick Film, 1K, 1206; Resistance Vishay 65AC3436
RES, AEC-Q200, THICK FILM, 1K, 1206; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K, 1206; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1K, 1206; Resistance Vishay - 24T7316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K, 1206; Resistance Vishay
24T7316
Res, Aec-Q200, Thick Film, 1K, 1206; Resistance Vishay 24T7316
RES, AEC-Q200, THICK FILM, 1K, 1206; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K, 1206; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K00JNEAHP 541-1.0KUACT-ND 65AC3436
Product Name RES 1.0K OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1K, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details