Vishay Precision Group Chip Resistor - Surface Mount CRCW12061K00FKEAC

Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3980-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3980-1-ND
Chip Resistor - Surface Mount 541-3980-1-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3980-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3980-2-ND
Chip Resistor - Surface Mount 541-3980-2-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3980-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3980-6-ND
Chip Resistor - Surface Mount 541-3980-6-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 1kΩ 1206 Chip Resistor - Surface Mount ROHS - 17930-CRCW12061K00FKEAC - Utmel Electronic Limited
Hong Kong, China
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 1kΩ 1206 Chip Resistor - Surface Mount ROHS
17930-CRCW12061K00FKEAC
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 1kΩ 1206 Chip Resistor - Surface Mount ROHS 17930-CRCW12061K00FKEAC
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 1kΩ 1206 Chip Resistor - Surface Mount ROHS

250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 1kΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, 1K, 1%, 0.25W, Thick Film, 1206; Resistance Vishay - 26AK5055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, Thick Film, 1206; Resistance Vishay
26AK5055
Res, 1K, 1%, 0.25W, Thick Film, 1206; Resistance Vishay 26AK5055
RES, 1K, 1%, 0.25W, THICK FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:0.25W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 1%, 0.25W, THICK FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:0.25W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC9215 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9215
Resistance Vishay 45AC9215
Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3980-1-ND 17930-CRCW12061K00FKEAC 26AK5055
Product Name Chip Resistor - Surface Mount 250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 1kΩ 1206 Chip Resistor - Surface Mount ROHS Res, 1K, 1%, 0.25W, Thick Film, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details